Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Patch Panel UTP 19" Cat.5e 16-Port, 1U, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
135316
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5515
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black :
The short editorial description of Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black

Patch Panel UTP 48.26 cm (19") Cat.5e 16-Port, 1 U, black
More>>>
Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black:
The official marketing text of Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black as supplied by the manufacturer

- color coded clamps according to EIA/TIA
- Krone Dual IDC (LSA+ und 110) compatible
- numbered RJ45 Ports, label field
- sheet steel chassis 1 resp. 2U
- color: black

Short summary description Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black:
This short summary of the Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black, 16 x RJ45

Long summary description Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black:
This is an auto-generated long summary of Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black based on the first three specs of the first five spec groups.

Equip Patch Panel UTP 19" Cat.5e 16-Port, 1U, black. I/O ports: 16 x RJ45

Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
16 x RJ45
Customer service details