location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 2m DisplayPort > HDMI M/M Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m DisplayPort > HDMI M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
133436
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867161296
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 2m DisplayPort > HDMI M/M Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DisplayPort
  • - HDMI
  • - 2.25 Gbit/s
  • - Black, Grey
Warranty: 10 years
Long product name Equip 2m DisplayPort > HDMI M/M Black, Grey :
The long product name of Equip 2m DisplayPort > HDMI M/M Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m DisplayPort > HDMI Cable, 2.25Gb/s, M/M, Black/Grey
More>>>
Equip 2m DisplayPort > HDMI M/M Black, Grey:
The official description of Equip 2m DisplayPort > HDMI M/M Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® DisplayPort to HDMI Adapter Cable is constructed with the high quality materials to transfer clear video and audio signals. Simply connect your PC or laptop to a display with HDMI interface to experience the superior visual enjoyment.

- Compliant with DisplayPort 1.1;
- Support Full DisplayPort Connection;
- Compliant with HDMI, Transfer Rate up to 2.25Gbps;
- Supports 1080p Full HD Video Streams;
- PC Resolutions up to 1920 x 1200 (WUXGA);
- Synchronize Both Audio and Video Streams.

Short summary description Equip 2m DisplayPort > HDMI M/M Black, Grey:
This short summary of the Equip 2m DisplayPort > HDMI M/M Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 2m DisplayPort > HDMI M/M, 2 m, DisplayPort, HDMI, 2.25 Gbit/s, Black, Grey, Male/Male

Long summary description Equip 2m DisplayPort > HDMI M/M Black, Grey:
This is an auto-generated long summary of Equip 2m DisplayPort > HDMI M/M Black, Grey based on the first three specs of the first five spec groups.

Equip 2m DisplayPort > HDMI M/M. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: HDMI. Package weight: 160 g, Package dimensions (WxDxH): 170 x 55.5 x 220 mm

Features
Cable length *
2 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Data transfer rate
2.25 Gbit/s
Features
Product colour
Black, Grey
Connector gender
Male/Male
Packaging data
Package weight
160 g
Package dimensions (WxDxH)
170 x 55.5 x 220 mm