location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 133379 USB cable 1 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
133379
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
133379
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867162132
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 133379 USB cable 1 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - USB A Male
  • - Female
  • - 5000 Mbit/s
  • - Black
Warranty: 2 years
Long product name Equip 133379 USB cable 1 m USB A Black :
The long product name of Equip 133379 USB cable 1 m USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 > SATA II Konverter, 5Gbps, Male/Female, 68g
More>>>
Equip 133379 USB cable 1 m USB A Black:
The official description of Equip 133379 USB cable 1 m USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Super-Speed USB(5Gbps) & High-Speed USB(480Mbps)
- Compliant to USB 3.0 Spec., Rev. 1.0
- Compliant to USB Spec., Rev. 2.0
- SATA Gen2i(3Gbps) & Gen1i(1.5Gbps)
- Compliant to Serial ATA Spec. Rev. 2.6
- Support ATA/ATAPI device
- Support 2TB over HDD
- Support Hot Plug and Play functions
- Support SATA 2.5” / 3.5” HDD
- Supports Windows XP, Vista, 7
- Supports Windows ME, 2000, 2003 and Mac OS 9.x or higher (USB 2.0 only),
- Support various Linux (kernel 2.4.18 or above USB2.0 only, from Kernel 2.6.31 USB 3.0)
- Packing: equip color box

Short summary description Equip 133379 USB cable 1 m USB A Black:
This short summary of the Equip 133379 USB cable 1 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 133379, 1 m, USB A, Male/Female, 5 Gbit/s, Black

Long summary description Equip 133379 USB cable 1 m USB A Black:
This is an auto-generated long summary of Equip 133379 USB cable 1 m USB A Black based on the first three specs of the first five spec groups.

Equip 133379. Cable length: 1 m. Connector 1: USB A, Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Features
Connector 1 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1 m
Weight
68 g
Dimensions (WxDxH)
28 x 80 x 12 mm
Other features
USB connector type
USB Type-A
Compatible operating systems
Windows XP, Windows Vista, Windows 7, Windows, Windows ME, Windows 2000, Windows 2003, Mac OS 9.x