Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Dual PC Bridge Cable, 1.8m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Dual PC Bridge Cable, 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
133351
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867163900
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21176
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Equip USB 2.0 Dual PC Bridge Cable, 1.8m :
The short editorial description of Equip USB 2.0 Dual PC Bridge Cable, 1.8m

USB 2.0 Dual PC Bridge Cable, 1.8m
More>>>

Equip USB 2.0 Dual PC Bridge Cable, 1.8m:
The official marketing text of Equip USB 2.0 Dual PC Bridge Cable, 1.8m as supplied by the manufacturer
The equip® USB 2.0 Dual PC Bridge Cable offers the ideal solution for simultaneous access to two computers. Simply plug in the cable, you not only can control two computers via single keyboard/mouse but also enable copy/paste between them with just drag and drop the files.

- Data transfer rate up to 480Mbps
- Plug-and-Play, hot-swappable
- Built-in LED indicator for data access
- Share files and input devices (keyboard and mouse) between two PCs
- Cable length: 1.8m
- Packing: equip blister
Short summary description Equip USB 2.0 Dual PC Bridge Cable, 1.8m:
This short summary of the Equip USB 2.0 Dual PC Bridge Cable, 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Equip USB 2.0 Dual PC Bridge Cable, 1.8m, 1.8 m, USB A, USB A, 2.0, Male/Male, Black
Long summary description Equip USB 2.0 Dual PC Bridge Cable, 1.8m :

Equip USB 2.0 Dual PC Bridge Cable, 1.8m. Cable length: 1.8 m, Connector 1: USB A, Connector 2: USB A, USB version: 2.0, Connector gender: Male/Male, Data transfer rate (max): 480 Mbit/s, Colour of product: Black

This is an auto-generated long summary of Equip USB 2.0 Dual PC Bridge Cable, 1.8m based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
1.8 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
Male/Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 g
Packaging data
Package width
The distance from one side of the packaging to the other.
120 mm
Package depth
The distance from the front to the back of the packaging.
216 mm
Package height
The distance from the top to the bottom of the packaging.
14 mm
Package weight
Weight of the packaged product.
72 g
Other features
LED indicators
Yes
Country Distributor
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)