Equip logo

Equip Universal Crimping Tool

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58485
Info modified on:
12 Jul 2024, 12:52:16
Short summary description Equip Universal Crimping Tool:

Equip Universal Crimping Tool, Crimping tool

Long summary description Equip Universal Crimping Tool:

Equip Universal Crimping Tool. Weight: 284 g. Package width: 104 mm, Package depth: 10 mm, Package height: 264 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.