Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 128951 480Mbit/s Silver interface hub

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128951
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128951
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6147
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Aug 2017 18:33:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip 128951 480Mbit/s Silver interface hub :
The short editorial description of Equip 128951 480Mbit/s Silver interface hub

USB 2.0 4-port Slim Hub
More>>>

Equip 128951 480Mbit/s Silver interface hub:
The official marketing text of Equip 128951 480Mbit/s Silver interface hub as supplied by the manufacturer
- 4x USB 2.0 A-female (end devices),
- 1x USB 2.0 mini 5-pin female
- overvoltage protection
- Bus Power
- supports Windows 98SE, ME, 2000, XP, Vista, 7 and Mac OS 8.6 or higher
- Dimensions: 77x38x12mm
- Packing: equip blister
Short summary description Equip 128951 480Mbit/s Silver interface hub:
This short summary of the Equip 128951 480Mbit/s Silver interface hub data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 128951, 480 Mbit/s, Silver, 77 mm, 38 mm, 12 mm, USB 2.0
Long summary description Equip 128951 480Mbit/s Silver interface hub :

Equip 128951. Data transfer rate: 480 Mbit/s. Colour of product: Silver. Width: 77 mm, Depth: 38 mm, Height: 12 mm. Interface: USB 2.0, Compatible operating systems: Windows 98SE, ME, 2000, XP, Vista, 7 Mac OS 8.6+

This is an auto-generated long summary of Equip 128951 480Mbit/s Silver interface hub based on the first three specs of the first five spec groups.
Ports & interfaces
Ports quantity *
The number of ports or external interfaces to which other equipment can be connected.
4
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
Data transfer rate *
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Power
USB powered
The device can be powered via a USB connection.
No
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
77 mm
Depth
The distance from the front to the back of something.
38 mm
Height
The measurement of the product from head to foot or from base to top.
12 mm
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, ME, 2000, XP, Vista, 7 Mac OS 8.6+