Equip logo

Equip USB 2.0 Hub 4 Port 480 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62345
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Equip USB 2.0 Hub 4 Port 480 Mbit/s:

Equip USB 2.0 Hub 4 Port, 480 Mbit/s, 1.5 m, Windows 98SE, ME, 2000, XP, Vista Mac OS 8.6 ~, 46 g, 474 g, 147 x 70 x 255 mm

Long summary description Equip USB 2.0 Hub 4 Port 480 Mbit/s:

Equip USB 2.0 Hub 4 Port. Data transfer rate: 480 Mbit/s, Cable length: 1.5 m. Compatible operating systems: Windows 98SE, ME, 2000, XP, Vista Mac OS 8.6 ~. Weight: 46 g. Package weight: 474 g, Package dimensions (WxDxH): 147 x 70 x 255 mm. Interface: USB V2.0, Dimensions (WxDxH): 80 x 52 x 14 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.