Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A/USB A 2.0 3.0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128781
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867118023
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18266
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable :
The short editorial description of Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable

USB 2.0 Extension Cable, 3.0m
More>>>

Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable:
The official marketing text of Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable as supplied by the manufacturer
The equip® USB 2.0 Extension Cable is high-quality with double shielding to help deliver ultrafast and error-free data transmissions for top performance. Simply Plug-and-Play to extend the distance between your computer and existing USB peripherals will achieve full High-Speed transfer rate of up to 480Mbps.

- USB Type A Male to Type A Female
- Double shielded
- Color: black
- Gold-plated connectors
- Packing: equip blister
Short summary description Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable:
This short summary of the Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip USB A/USB A 2.0 3.0m, 3 m, USB A, USB A, 2.0, Male/Female, Black
Long summary description Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable :

Equip USB A/USB A 2.0 3.0m. Cable length: 3 m, Connector 1: USB A, Connector 2: USB A, USB version: 2.0, Connector gender: Male/Female, Data transfer rate (max): 480 Mbit/s, Connector contacts plating: Gold, Colour of product: Black, Magnetically shielded

This is an auto-generated long summary of Equip USB A/USB A 2.0 3.0m 3m USB A USB A Male Female Black USB cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
3 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
Male/Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Features
Magnetically shielded
Yes
Number of shielding layers
2
AWG wire size
28
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
162 g
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging data
Quantity per pack
The amount in each pack.
1
Package width
The distance from one side of the packaging to the other.
154 mm
Package depth
The distance from the front to the back of the packaging.
63 mm
Package height
The distance from the top to the bottom of the packaging.
197 mm
Package length
15.4 cm
Package type
The type of product package e.g. box.
Blister
Country Distributor
Deutschland 3 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)