location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 128548 interface hub 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128548
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128548
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 128548 interface hub 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 3
  • - 480 Mbit/s
  • - Silver
Long product name Equip 128548 interface hub 480 Mbit/s Silver :
The long product name of Equip 128548 interface hub 480 Mbit/s Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Matrix Switch
More>>>
Equip 128548 interface hub 480 Mbit/s Silver:
The official description of Equip 128548 interface hub 480 Mbit/s Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Push button switch
- LED Indicators for selected PC
- Sharing up to 3 USB devices between 2 PCs
- Plug and Play
- USB 2.0 data transfer rate up to 480Mbps
- Supports Win 98 / 2000 / XP / Vista / 7
- Packing: equip blister

Short summary description Equip 128548 interface hub 480 Mbit/s Silver:
This short summary of the Equip 128548 interface hub 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 128548, 480 Mbit/s, Silver, Windows 98 / 2000 / XP / Vista / 7, USB 2.0

Long summary description Equip 128548 interface hub 480 Mbit/s Silver:
This is an auto-generated long summary of Equip 128548 interface hub 480 Mbit/s Silver based on the first three specs of the first five spec groups.

Equip 128548. Data transfer rate: 480 Mbit/s, Product colour: Silver. Compatible operating systems: Windows 98 / 2000 / XP / Vista / 7. Interface: USB 2.0

Ports & interfaces
USB 2.0 ports quantity
3
Ports quantity *
3
Features
Data transfer rate *
480 Mbit/s
Product colour
Silver
Features
Plug and Play
Yes
System requirements
Compatible operating systems
Windows 98 / 2000 / XP / Vista / 7
Other features
Interface
USB 2.0