Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Aluminium Hub 4 Port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128540
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3793
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s :
The short editorial description of Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s

USB 2.0 Hub 4 Port (USB-Y-power cable)
More>>>
Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s:
The official marketing text of Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s as supplied by the manufacturer

- smaller than a business card
- stylish Alu housing
- overvoltage protection
- Bus Power/- Self Power
- supports Windows 98SE, ME, 2000, XP, Vista und Mac OS 8.6 or higher
- packing: equip color box

Short summary description Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s:
This short summary of the Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Aluminium Hub 4 Port, 480 Mbit/s, 1.2 m, Windows 98SE / ME / 2000 / XP Mac OS 8.6 ~, 33 g, 172 g, 205 x 105 x 65 mm

Long summary description Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s:
This is an auto-generated long summary of Equip USB 2.0 Aluminium Hub 4 Port 480 Mbit/s based on the first three specs of the first five spec groups.

Equip USB 2.0 Aluminium Hub 4 Port. Data transfer rate: 480 Mbit/s, Cable length: 1.2 m. Compatible operating systems: Windows 98SE / ME / 2000 / XP Mac OS 8.6 ~. Weight: 33 g. Package weight: 172 g, Package dimensions (WxDxH): 205 x 105 x 65 mm. Interface: USB V2.0, Dimensions (WxDxH): 59 x 47 x 11 mm

Ports & interfaces
Ports quantity *
The number of ports or external interfaces to which other equipment can be connected.
4
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
I/O ports
An interface on a device to which you can connect another device.
4x USB
Features
Data transfer rate *
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Cable length
How long the cable is.
1.2 m
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE / ME / 2000 / XP Mac OS 8.6 ~
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
33 g
Packaging data
Package weight
Weight of the packaged product.
172 g
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
205 x 105 x 65 mm
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB V2.0
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
59 x 47 x 11 mm
Customer service details