Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Ultimate card reader

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Ultimate Card Reader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128536
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11832
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Ultimate card reader :
The short editorial description of Equip USB 2.0 Ultimate card reader

USB 2.0 Ultimate Card Reader
More>>>
Equip USB 2.0 Ultimate card reader:
The official marketing text of Equip USB 2.0 Ultimate card reader as supplied by the manufacturer

- allows data exchange in different sockets
- supports more than 60 types of memory cards up to 4/8 GB
- online update possible to use with future card types of new specifications or higher capacity
- supports Windows 98SE, 2000, ME, XP, Vista and Mac OS 10.2 or higher
- incl. USB cable and file management/security software
- Plug & Play
- Hot Swapping

Short summary description Equip USB 2.0 Ultimate card reader:
This short summary of the Equip USB 2.0 Ultimate card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Ultimate Card Reader, Windows 98SE / 2000 / ME / XP Mac OS 10.2 Ё, USB 2.0, 57 g, 103 x 57 x 14 mm

Long summary description Equip USB 2.0 Ultimate card reader:
This is an auto-generated long summary of Equip USB 2.0 Ultimate card reader based on the first three specs of the first five spec groups.

Equip USB 2.0 Ultimate Card Reader. Compatible operating systems: Windows 98SE / 2000 / ME / XP Mac OS 10.2 Ё. Interface type: USB 2.0. Weight: 57 g. Dimensions (WxDxH): 103 x 57 x 14 mm

Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE / 2000 / ME / XP Mac OS 10.2 Ё
Ports & interfaces
Interface type *
USB 2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
57 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
103 x 57 x 14 mm
Customer service details