Equip logo

Equip USB2.0 Pocket Hub 4 Port 480 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22808
Info modified on:
04 Apr 2019, 07:21:21
Short summary description Equip USB2.0 Pocket Hub 4 Port 480 Mbit/s:

Equip USB2.0 Pocket Hub 4 Port, 480 Mbit/s, 0.15 m, Win 98SE, 2000, ME, XP & Mac OS 8.6, 49 g, 480 Mbps, 12 Mbps, 1.5 Mbps, USB 2.0/1.1

Long summary description Equip USB2.0 Pocket Hub 4 Port 480 Mbit/s:

Equip USB2.0 Pocket Hub 4 Port. Data transfer rate: 480 Mbit/s, Cable length: 0.15 m. Compatible operating systems: Win 98SE, 2000, ME, XP & Mac OS 8.6. Weight: 49 g. Supported data transfer rates: 480 Mbps, 12 Mbps, 1.5 Mbps. Interface: USB 2.0/1.1, Dimensions (WxDxH): 53 x 40 x 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.