Equip logo

Equip USB 2.0 Cable M Typ A --> M Typ A USB cable 3 m USB A Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15671
Info modified on:
04 Apr 2019, 07:21:26
Short summary description Equip USB 2.0 Cable M Typ A --> M Typ A USB cable 3 m USB A Grey:

Equip USB 2.0 Cable M Typ A --> M Typ A, 3 m, USB A, USB A, Grey

Long summary description Equip USB 2.0 Cable M Typ A --> M Typ A USB cable 3 m USB A Grey:

Equip USB 2.0 Cable M Typ A --> M Typ A. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.