Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Mini USB 2.0 Cardreader card reader Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini USB 2.0 Cardreader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128502
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4536
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:30:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Mini USB 2.0 Cardreader card reader Black :
The short editorial description of Equip Mini USB 2.0 Cardreader card reader Black

Mini USB 2.0 Cardreader
More>>>
Equip Mini USB 2.0 Cardreader card reader Black:
The official marketing text of Equip Mini USB 2.0 Cardreader card reader Black as supplied by the manufacturer

- Mini Cardreader for datatransfer from digital camera, PDA, mobile phone to one PC.
- plug & play.
- LED power indicator.
- no external power required.
- one card-slot for:
SD/MMC Cardreader (128502) : SD,HS-SD,Extreme SD, Extreme lll SD, Ultra SD, Ultra ll SD, Ultra ll SD plus,SD ELITE PRO,*Mini SD,MMC, *MMC mobile, *RS MMC, *RS MMC mobile, HS MMC,*HS RS MMC, DV RS-MMC, *TFlash,*C-Flash,*micro SD; *=with adapter.
- CF/MD Cardreader (128503) : Compact Flash (CF) up to 16GB, Micro Drive (MD) up to 16GB.
- MS Cardreader (128501) : MS,MS MagicGate,MS PRO,MS PRO (MG), Extreme MS PRO,Extreme III MS PRO,HS MS PRO,HS MS MG PRO,MS Duo,MS Duo(MG),MS PRO Duo, MS PRO DUO(MG),HS MS PRO Duo,HS MS MG PRO Duo, MS Select, MS PRO Ultra II,MS PRO Duo Ultra II, MS ROM.
- supports Windows 2000, ME, XP, Vista and Mac OS 10.2 or higher.
- packing: equip color box.

Short summary description Equip Mini USB 2.0 Cardreader card reader Black:
This short summary of the Equip Mini USB 2.0 Cardreader card reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Mini USB 2.0 Cardreader, Black, Windows 2000, ME, XP, Vista Mac OS 10.2 +, USB 2.0, 13 g, 24 x 11 x 69 mm

Long summary description Equip Mini USB 2.0 Cardreader card reader Black:
This is an auto-generated long summary of Equip Mini USB 2.0 Cardreader card reader Black based on the first three specs of the first five spec groups.

Equip Mini USB 2.0 Cardreader. Product colour: Black, Compatible operating systems: Windows 2000, ME, XP, Vista Mac OS 10.2 +. Interface type: USB 2.0. Weight: 13 g. Dimensions (WxDxH): 24 x 11 x 69 mm

Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, ME, XP, Vista Mac OS 10.2 +
Ports & interfaces
Interface type *
USB 2.0
SIM card support
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
24 x 11 x 69 mm
Technical details
USB powered
The device can be powered via a USB connection.
Yes
Customer service details