Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 128450 interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128450
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128450
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14174
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Equip 128450 interface cards/adapter :
The short editorial description of Equip 128450 interface cards/adapter

Display Extension Kit, Mini-USB 2.0 Type B, 30pin DVI, 1920x1200, 1080p, 60g, Silver
More>>>

Equip 128450 interface cards/adapter:
The official marketing text of Equip 128450 interface cards/adapter as supplied by the manufacturer
USB 2.0 Display converter - and extension kit DVI/HDM/VGA
Key features:
- Support Solution up to 1920 x 1200 (WUXGA);
- up to 6 Converters could be connected to 1 PC;
- Plug & Play;
- Hot-plug;
- Support Video Stream up to 1080p;
- Support Windows XP, Vista, 7;
- Incl. DVI to VGA Converter and DVI to HDMI Converter;
- Packing: equip blister.
Short summary description Equip 128450 interface cards/adapter:
This short summary of the Equip 128450 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 128450, USB, Silver, 54 mm, 88 mm, 17 mm, 60 g
Long summary description Equip 128450 interface cards/adapter :

Equip 128450. Host interface: USB. Colour of product: Silver. Width: 54 mm, Depth: 88 mm, Height: 17 mm. Platform: PC/Laptop, Connectivity technology: Wired, Package dimensions (WxDxH): 145 x 205 x 60 mm

This is an auto-generated long summary of Equip 128450 interface cards/adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
54 mm
Depth
The distance from the front to the back of something.
88 mm
Height
The measurement of the product from head to foot or from base to top.
17 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 g
Package weight
Weight of the packaged product.
216 g
Other features
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC/Laptop
Connectivity technology
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
145 x 205 x 60 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Windows Vista Windows 7
Maximum analog resolution
1920 x 1200 pixels