Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 PCI Interface Card interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 PCI Interface Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128281
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7430
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 PCI Interface Card interface cards/adapter :
The short editorial description of Equip USB 2.0 PCI Interface Card interface cards/adapter

USB 2.0 PCI Interface Card
More>>>
Equip USB 2.0 PCI Interface Card interface cards/adapter:
The official marketing text of Equip USB 2.0 PCI Interface Card interface cards/adapter as supplied by the manufacturer

- 4 external ports.
- 1 internal port.
- supports Windows 98SE, 2000, ME, XP, Vista + Mac OS (128281).
- incl. setup CD.
- Packing: equip color box.

Short summary description Equip USB 2.0 PCI Interface Card interface cards/adapter:
This short summary of the Equip USB 2.0 PCI Interface Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 PCI Interface Card, PCI, NEC, Wired, Windows 98SE, 2000, ME, XP, Vista + Mac OS

Long summary description Equip USB 2.0 PCI Interface Card interface cards/adapter:
This is an auto-generated long summary of Equip USB 2.0 PCI Interface Card interface cards/adapter based on the first three specs of the first five spec groups.

Equip USB 2.0 PCI Interface Card. Host interface: PCI. Chipset: NEC. Connectivity technology: Wired, Compatible operating systems: Windows 98SE, 2000, ME, XP, Vista + Mac OS

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Features
Chipset
Set of electronic components in an integrated circuit that manages the data flow between the processor, memory and peripherals. It is usually found in the motherboard of a computer. Chipsets are usually designed to work with a specific family of microprocessors. Because it controls communications between the processor and external devices, the chipset plays a crucial role in determining system performance.
NEC
Features
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, 2000, ME, XP, Vista + Mac OS
Customer service details