location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 PCI Interface Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 PCI Interface Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128280
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 PCI Interface Card interface cards/adapter :
The long product name of Equip USB 2.0 PCI Interface Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 PCI Interface Card
More>>>
Equip USB 2.0 PCI Interface Card interface cards/adapter:
The official description of Equip USB 2.0 PCI Interface Card interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4 external ports.
- 1 internal port.
- supports Windows 98SE, 2000, ME, XP, Vista + Mac OS (128281).
- incl. setup CD.
- Packing: equip color box.

Short summary description Equip USB 2.0 PCI Interface Card interface cards/adapter:
This short summary of the Equip USB 2.0 PCI Interface Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 PCI Interface Card, PCI, VIA, Wired, Windows 98SE, 2000, ME, XP, Vista +

Long summary description Equip USB 2.0 PCI Interface Card interface cards/adapter:
This is an auto-generated long summary of Equip USB 2.0 PCI Interface Card interface cards/adapter based on the first three specs of the first five spec groups.

Equip USB 2.0 PCI Interface Card. Host interface: PCI. Chipset: VIA. Connectivity technology: Wired, Compatible operating systems: Windows 98SE, 2000, ME, XP, Vista +

Ports & interfaces
Host interface *
PCI
USB 2.0 ports quantity
5
Features
Chipset
VIA
Features
Plug and Play
Yes
Other features
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 98SE, 2000, ME, XP, Vista +