location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8m USB 3.0 AM/BM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128232
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867156384
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:25:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - USB A Male
  • - USB B Male
  • - 5000 Mbit/s
  • - Black
Warranty: 10 years
Long product name Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black :
The long product name of Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8m USB 3.0 Cable, AM/BM, Black
More>>>
Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black:
The official description of Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® USB 3.0 Connection Cable is high-quality with full shielding to help deliver ultrafast and error-free data transmissions for top performance. Simply plug-and-play to connect a computer or USB hub to a printer, scanner, multifunction printer (MFP) or other USB peripherals to achieve Super-Speed transfer rates of up to 5Gbps.

- USB 3.0 Compliant and Backwards Compatible with USB 2.0/1.1/1.0 Devices;
- More Efficient in Power Management;
- Fully Shielded for Protection from EMI Interference;
- Gold-Plated Connectors for Maximum Conductivity.

Short summary description Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black:
This short summary of the Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 1.8m USB 3.0 AM/BM, 1.8 m, USB A, USB B, Male/Male, 5 Gbit/s, Black

Long summary description Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black:
This is an auto-generated long summary of Equip 1.8m USB 3.0 AM/BM USB cable USB A USB B Black based on the first three specs of the first five spec groups.

Equip 1.8m USB 3.0 AM/BM. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Features
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Features
Product colour *
Black
Weight & dimensions
Cable length *
1.8 m
Packaging data
Package length
15.4 cm
Package depth
63 mm
Package height
197 mm
Package weight
138 g
Country Distributor
Deutschland 1 distributor(s)