Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m USB 2.0 AM/BM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128217
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867156292
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11686
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable :
The short editorial description of Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable

3m USB 2.0 Cable, AM/BM, Black
More>>>

Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable:
The official marketing text of Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable as supplied by the manufacturer
The equip® USB type A male to type B male cable is high-quality with double shielding to help deliver ultrafast and error-free data transmissions for top performance. Simply plug-and-play to connect a computer (PC/Mac) or USB hub to a printer, scanner, multifunction printer (MFP) or other USB peripherals to achieve full high-speed transfer rate of up to 480Mbps.

Key Features:
- USB 2.0 Compliant and Backwards Compatible with USB 1.1 Standard;
- Double-Shielded Cable for Fast and Error-Free Signals;
- Gold-Plated Connectors for Maximum Conductivity.
Short summary description Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable:
This short summary of the Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 3m USB 2.0 AM/BM, 3 m, USB A, USB B, Male/Male, 480 Mbit/s, Black
Long summary description Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable :

Equip 3m USB 2.0 AM/BM. Cable length: 3 m, Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Data transfer rate (max): 480 Mbit/s, Connector contacts plating: Gold, Colour of product: Black

This is an auto-generated long summary of Equip 3m USB 2.0 AM/BM 3m USB A USB B Male Male Black USB cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
3 m
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Packaging data
Package depth
The distance from the front to the back of the packaging.
63 mm
Package height
The distance from the top to the bottom of the packaging.
197 mm
Package length
15.4 cm
Package weight
Weight of the packaged product.
160 g