Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Cable 5,0m USB cable 5 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Cable 5,0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128202 show
Show alternative article codes used in the online market place
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12116
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Cable 5,0m USB cable 5 m :
The short editorial description of Equip USB 2.0 Cable 5,0m USB cable 5 m

USB 2.0 Cable 5,0m
More>>>
Equip USB 2.0 Cable 5,0m USB cable 5 m:
The official marketing text of Equip USB 2.0 Cable 5,0m USB cable 5 m as supplied by the manufacturer

- Extension cable - beige
- M Typ A --> F Typ A

Short summary description Equip USB 2.0 Cable 5,0m USB cable 5 m:
This short summary of the Equip USB 2.0 Cable 5,0m USB cable 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Cable 5,0m, 5 m

Long summary description Equip USB 2.0 Cable 5,0m USB cable 5 m:
This is an auto-generated long summary of Equip USB 2.0 Cable 5,0m USB cable 5 m based on the first three specs of the first five spec groups.

Equip USB 2.0 Cable 5,0m. Cable length: 5 m

Features
Cable length *
How long the cable is.
5 m
Customer service details