Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Extension Cable 3,0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128201
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5546
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige :
The short editorial description of Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige

USB 2.0 Extension Cable 3,0m
More>>>
Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige:
The official marketing text of Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige as supplied by the manufacturer

- double shielded
- packing:equip zip bag

Short summary description Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige:
This short summary of the Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Extension Cable 3,0m, 3 m, USB A, USB A, Beige

Long summary description Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige:
This is an auto-generated long summary of Equip USB 2.0 Extension Cable 3,0m USB cable 3 m USB A Beige based on the first three specs of the first five spec groups.

Equip USB 2.0 Extension Cable 3,0m. Cable length: 3 m, Connector 1: USB A, Connector 2: USB A, Product colour: Beige

Features
Cable length *
How long the cable is.
3 m
Connector 1 *
This is the first connector in the device.
USB A
Features
Connector 2 *
This is the second connector in the device.
USB A
Product colour *
The colour e.g. red, blue, green, black, white.
Beige
Customer service details