Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 PCMCIA Adapter, 2 Port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128145
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9861
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 03 Sep 2018 05:38:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter :
The short editorial description of Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter

USB 2.0 PCMCIA Adapter, 2 Port
More>>>
Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter:
The official marketing text of Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter as supplied by the manufacturer

- NEC chipset
- USB rev. 2.0 compliant
- Data transfer rate up to 480 Mbps
- EHCI standard compliant
- OHCI standard compliant
- 32 bit Card Bus Type II
- Integrated dual-speed USB transceivers
- Supports Plug & Play
- Supports Hot Swapping
- Supports Windows 98SE / ME / 2000 / XP and Mac OS 10.1-5, 10.2.x or later

Short summary description Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter:
This short summary of the Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 PCMCIA Adapter, 2 Port, CardBus, 480 Mbit/s, Wired, 98SE / ME / 2000 / XP & Mac OS 10.1-5, 10.2.x, 2 x USB2.0

Long summary description Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter:
This is an auto-generated long summary of Equip USB 2.0 PCMCIA Adapter, 2 Port interface cards/adapter based on the first three specs of the first five spec groups.

Equip USB 2.0 PCMCIA Adapter, 2 Port. Host interface: CardBus. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, Compatible operating systems: 98SE / ME / 2000 / XP & Mac OS 10.1-5, 10.2.x

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
Features
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Other features
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
98SE / ME / 2000 / XP & Mac OS 10.1-5, 10.2.x
I/O ports
An interface on a device to which you can connect another device.
2 x USB2.0
Customer service details