Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128072
Category
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7676
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m :
The short editorial description of Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m

FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black
More>>>
Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m:
The official marketing text of Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m as supplied by the manufacturer

Keyfeatures:
- i-link pin-out.
- M/M.

Short summary description Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m:
This short summary of the Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black, Black, 4.5 m

Long summary description Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m:
This is an auto-generated long summary of Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black 4.5 m based on the first three specs of the first five spec groups.

Equip FireWire IEEE-1394 Cable 4/4-pin, 4,5 m - black. Product colour: Black. Cable length: 4.5 m

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Cable length *
How long the cable is.
4.5 m
Customer service details