Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128050 show
Show alternative article codes used in the online market place
Category
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19509
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 26 Jan 2018 07:35:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m :
The short editorial description of Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m

FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m
More>>>
Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m:
The official marketing text of Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m as supplied by the manufacturer

The equip® 6 to 6-Pin FireWire Cable is compliant to IEEE 1394a standard and attaches a PC device (six-pin port) to your computer (six-pin port) at a transmission rate of up to 400Mbps.

- Complies with the latest IEEE 1394 standards
- Data rate up to 400Mbps
- Cable length: 1.8m
- Packing: equip zip bag

Short summary description Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m:
This short summary of the Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 6-p, Black, 400 Mbit/s, 1.8 m

Long summary description Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m:
This is an auto-generated long summary of Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m based on the first three specs of the first five spec groups.

Equip FireWire IEEE 1394a Cable, 6pin Male to 6pin Male, 1.8m. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 6-p. Cable length: 1.8 m

Features
Cable type *
Type of cable e.g. electicity cable, optical cable.
FireWire 400 (IEEE 1394/IEEE 1394a)
Connector 1 *
This is the first connector in the device.
6-p
Connector 2 *
This is the second connector in the device.
6-p
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
400 Mbit/s
Weight & dimensions
Cable length *
How long the cable is.
1.8 m
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Customer service details