Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 German Modular Faceplate

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 German Modular Faceplate
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125765 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867107614
Category
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32994
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 16 Oct 2019 13:25:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.6 German Modular Faceplate :
  • - 2 x 45° Angled Jack
  • - Horizontal cable feed
  • - LSA-IDC terminal
  • - Shielded
  • - Class E according to ISO/IEC 11801 and EN50173
  • - Color: Pearl White (RAL 1013)
  • - Selling unit: 5 pcs/pack
Long product name Equip Cat.6 German Modular Faceplate :
The short editorial description of Equip Cat.6 German Modular Faceplate

2 x RJ-45, Cat.6, 5 pcs
More>>>
Equip Cat.6 German Modular Faceplate:
The official marketing text of Equip Cat.6 German Modular Faceplate as supplied by the manufacturer

Featuring two shielded RJ45 ports, the solid and sturdy constructed equip® Faceplate is the ideal choice for cable installations, working well with equip® Back Bock 125560.

Short summary description Equip Cat.6 German Modular Faceplate:
This short summary of the Equip Cat.6 German Modular Faceplate data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.6 German Modular Faceplate, RJ-45, -40 - 80 °C, White, Polycarbonate, 80 mm, 39 mm

Long summary description Equip Cat.6 German Modular Faceplate:
This is an auto-generated long summary of Equip Cat.6 German Modular Faceplate based on the first three specs of the first five spec groups.

Equip Cat.6 German Modular Faceplate. Socket type: RJ-45, Operating temperature (T-T): -40 - 80 °C. Product colour: White, Housing material: Polycarbonate. Width: 80 mm, Depth: 39 mm, Height: 80 mm. Package width: 95 mm, Package depth: 89 mm, Package height: 245 mm

Features
Socket type *
The type of socket (plug), e.g. the different mains electricity sockets in different countries.
RJ-45
Sockets quantity *
The number of sockets (ports) where inputs/outputs can be connected.
2
Networking cable category
6
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 80 °C
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Housing material
What the casing of the product is made of.
Polycarbonate
On/off switch
The button which is pressed to switch the device on or off.
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
80 mm
Depth
The distance from the front to the back of something.
39 mm
Height
The measurement of the product from head to foot or from base to top.
80 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
178 g
Packaging data
Package width
The distance from one side of the packaging to the other.
95 mm
Package depth
The distance from the front to the back of the packaging.
89 mm
Package height
The distance from the top to the bottom of the packaging.
245 mm
Package weight
Weight of the packaged product.
170 g
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 5 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details