Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip SATA Mobile Rack White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Mobile Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
124938
Category
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5096
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 05 Sep 2019 10:04:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip SATA Mobile Rack White :
The short editorial description of Equip SATA Mobile Rack White

SATA Mobile Rack - LED, HotSwap
More>>>
Equip SATA Mobile Rack White:
The official marketing text of Equip SATA Mobile Rack White as supplied by the manufacturer

- SATA->SATA (300MB/s).
- supports SATA I & II.
- supports 10000/15000rpm HDDs.
- supports SATA RAID 0,1,5.
- supports hot swapping.
- supports HDDs up to 15000rpm.
- safe and easy in/out sliding mechanism.
- cableless point to point connection.
- two power connector (15/4pin).
- ultra quiet turbo fan.
- two LEDs.
- plastic frame with dust protection flap.
- packing: equip color box.

Short summary description Equip SATA Mobile Rack White:
This short summary of the Equip SATA Mobile Rack White data-sheet is auto-generated and uses the product title and the first six key specs.

Equip SATA Mobile Rack, White

Long summary description Equip SATA Mobile Rack White:
This is an auto-generated long summary of Equip SATA Mobile Rack White based on the first three specs of the first five spec groups.

Equip SATA Mobile Rack. Product colour: White

Features
Hot-swap
Yes
Features
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,5
Product colour
The colour e.g. red, blue, green, black, white.
White
Customer service details