location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip SATA Mobile Rack - Aluminium Beige 3.5"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Mobile Rack - Aluminium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
124936 show
Show alternative article codes used in the online market place
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip SATA Mobile Rack - Aluminium Beige 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II, Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 3 Gbit/s
  • - Beige
Long product name Equip SATA Mobile Rack - Aluminium Beige 3.5" :
The long product name of Equip SATA Mobile Rack - Aluminium Beige 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA 300MB/s, RAID 0/1/5, 15000rpm Max, Hot Swap, LEDs, Aluminium
More>>>
Equip SATA Mobile Rack - Aluminium Beige 3.5":
The official description of Equip SATA Mobile Rack - Aluminium Beige 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keyfeatures

- SATA->SATA (300MB/s)
- supports SATA I & II
- supports data transfer rates up to 3Gbps
- supports SATA RAID 0,1,5
- supports hot swapping
- supports HDDs up to 15000rpm
- safe and easy in/out sliding mechanism
- cableless point to point connection
- two power connector (15/4pin)
- front fan with two LEDs
- aluminium frame with dust protection flap
- packing: equip color box

Short summary description Equip SATA Mobile Rack - Aluminium Beige 3.5":
This short summary of the Equip SATA Mobile Rack - Aluminium Beige 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Equip SATA Mobile Rack - Aluminium, 3.5", Serial ATA II, Serial ATA, 3 Gbit/s, Hot-swap, Beige

Long summary description Equip SATA Mobile Rack - Aluminium Beige 3.5":
This is an auto-generated long summary of Equip SATA Mobile Rack - Aluminium Beige 3.5" based on the first three specs of the first five spec groups.

Equip SATA Mobile Rack - Aluminium. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA. Data transfer rate: 3 Gbit/s. RAID levels: 0, 1, 5, Hot-swap. Product colour: Beige

Country Distributor
Deutschland 1 distributor(s)