location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
119243
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119243
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867160398
Category: HDMI Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - 10.2 Gbit/s
  • - Black
Warranty: 10 years
Long product name Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black :
The long product name of Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m HDMI, Male, HDCP, HDTV, UXGA, 10.2 Gbps
More>>>
Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black:
The official description of Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supports Ethernet channel
- 3D over HDMI and Audio Return Channel
- Supports HDCP
- Dolby TrueHD and DTS-HD Master Audio Compatible
- Resolution up to 1080p for HDTV, UXGA for Computer, and 4k x 2k for Digital Theater
- Transfer rate up to 10.2 Gbps (340MHz)

Short summary description Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black:
This short summary of the Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 119243, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Equip 119243 HDMI cable 3 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Equip 119243. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
Data transfer rate
10.2 Gbit/s
Features
Connector contacts plating *
Gold
Connector gender
Male/Male
Weight & dimensions
Package weight
226 g
Other features
Package dimensions (WxDxH)
157 x 63 x 197 mm