Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 119242 2m HDMI HDMI Black HDMI cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
119242
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119242
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867160381
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12470
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Equip 119242 2m HDMI HDMI Black HDMI cable :
The short editorial description of Equip 119242 2m HDMI HDMI Black HDMI cable

2m HDMI, Male, HDCP, HDTV, UXGA, 10.2 Gbps
More>>>

Equip 119242 2m HDMI HDMI Black HDMI cable:
The official marketing text of Equip 119242 2m HDMI HDMI Black HDMI cable as supplied by the manufacturer
- Supports Ethernet channel
- 3D over HDMI and Audio Return Channel
- Supports HDCP
- Dolby TrueHD and DTS-HD Master Audio Compatible
- Resolution up to 1080p for HDTV, UXGA for Computer, and 4k x 2k for Digital Theater
- Transfer rate up to 10.2 Gbps (340MHz)
Short summary description Equip 119242 2m HDMI HDMI Black HDMI cable:
This short summary of the Equip 119242 2m HDMI HDMI Black HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 119242, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black
Long summary description Equip 119242 2m HDMI HDMI Black HDMI cable :

Equip 119242. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Colour of product: Black

This is an auto-generated long summary of Equip 119242 2m HDMI HDMI Black HDMI cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
2 m
Connector 1 *
This is the first connector in the device.
HDMI Type A (Standard)
Connector 2 *
This is the second connector in the device.
HDMI Type A (Standard)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
10.2 Gbit/s
Weight & dimensions
Package weight
Weight of the packaged product.
184 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
157 x 63 x 197 mm