Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m HDMI>DVI M/M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119225
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867158920
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9686
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black :
The short editorial description of Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black

5m HDMI>DVI Cable, M/M, Black
More>>>

Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black:
The official marketing text of Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black as supplied by the manufacturer
The equip® HDMI to DVI Adapter Cable is constructed with the highest-quality materials available to give users the clearest digital video signal, transmitting uncompressed digital video streams from devices like Blu-Ray player, Set-Top-Box or game console to displays such as HDTV, LCD monitor or projector.

- Fully Compatible with High Speed HDMI Specification;
- Supports WUXGA Resolutions up to 1920 x 1200;
- Gold-Plated Connectors for Maximum Conductivity;
- Extra Flexibility and Protection with Nylon Braided Jacket.
Short summary description Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black:
This short summary of the Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 5m HDMI>DVI M/M, 5 m, HDMI, DVI-D, Gold, Male/Male, Black
Long summary description Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black :

Equip 5m HDMI>DVI M/M. Cable length: 5 m, Connector 1: HDMI, Connector 2: DVI-D. Package dimensions (WxDxH): 154 x 86 x 197 mm. Package weight: 318 g

This is an auto-generated long summary of Equip 5m HDMI>DVI M/M 5m HDMI DVI-D Black based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
5 m
Connector 1 *
This is the first connector in the device.
HDMI
Connector 2 *
This is the second connector in the device.
DVI-D
Connector contacts plating *
What the connector contacts are covered with (layer on top).
Gold
Gender
Gender (type) of a product.
Male/Male
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
154 x 86 x 197 mm
Weight & dimensions
Package weight
Weight of the packaged product.
318 g