Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI -> HDMI, M->M, 5,0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119005
Category HDMI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5143
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m :
The short editorial description of Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m

HDMI -> HDMI, M->M, 5,0m
More>>>
Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m:
The official marketing text of Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m as supplied by the manufacturer

- HDMI= High Definition Mulitmedia Interface.
- allows transmission of digital Audio (192kHz)/-Video Data (165MHz).
- 5Gbit/S data transmission rates.
- normed 19-pins miniature connector.
- 100% downward compatible to DVI.

Short summary description Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m:
This short summary of the Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip HDMI -> HDMI, M->M, 5,0m, 5 m

Long summary description Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m:
This is an auto-generated long summary of Equip HDMI -> HDMI, M->M, 5,0m HDMI cable 5 m based on the first three specs of the first five spec groups.

Equip HDMI -> HDMI, M->M, 5,0m. Cable length: 5 m

Features
Cable length *
How long the cable is.
5 m
Features
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Customer service details