Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m DVI-D M/M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118968
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867156599
Category DVI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6611
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable :
The short editorial description of Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable

3m DVI-D Cable, M/M, Black
More>>>

Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable:
The official marketing text of Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable as supplied by the manufacturer
The equip® DVI-D Dual-Link Cable is a DVI-D to DVI-D digital video cable which is designed to insure a perfect signal from digital video source at longer distances without loss or interference. With male DVI-D connectors on each end, it provides an interface between any DVI enabled devices, such as monitor, DVD player, digital projector, LCD and plasma HDTV, etc.

- Male to Male DVI-D (24+1) Dual-Link Cable;
- Supports WQXGA Resolutions up to 2560 x 1600;
- Double-Shielded for Fast and Error-Free Signals;
- Gold-Plated Connectors for Maximum Conductivity;
- Extra Flexibility and Protection with Nylon Braided Jacket.
Short summary description Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable:
This short summary of the Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 3m DVI-D M/M, 3 m, DVI-D, DVI-D, Gold, Black, Male/Male
Long summary description Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable :

Equip 3m DVI-D M/M. Cable length: 3 m, Connector 1: DVI-D, Connector 2: DVI-D. Package weight: 330 g. Package dimensions (WxDxH): 154 x 86 x 197 mm

This is an auto-generated long summary of Equip 3m DVI-D M/M 3m DVI-D DVI-D Black DVI cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
3 m
Connector 1 *
This is the first connector in the device.
DVI-D
Connector 2 *
This is the second connector in the device.
DVI-D
Connector contacts plating *
What the connector contacts are covered with (layer on top).
Gold
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Gender
Gender (type) of a product.
Male/Male
Weight & dimensions
Package weight
Weight of the packaged product.
330 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
154 x 86 x 197 mm