location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 1.8m DVI-D M/M DVI cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8m DVI-D M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118967
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867156582
Category: DVI Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip 1.8m DVI-D M/M DVI cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - DVI-D
  • - DVI-D
  • - Black
Warranty: 10 years
Long product name Equip 1.8m DVI-D M/M DVI cable Black :
The long product name of Equip 1.8m DVI-D M/M DVI cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8m DVI-D Cable, M/M, Black
More>>>
Equip 1.8m DVI-D M/M DVI cable Black:
The official description of Equip 1.8m DVI-D M/M DVI cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® DVI-D Dual-Link Cable is a DVI-D to DVI-D digital video cable which is designed to insure a perfect signal from digital video source at longer distances without loss or interference. With male DVI-D connectors on each end, it provides an interface between any DVI enabled devices, such as monitor, DVD player, digital projector, LCD and plasma HDTV, etc.

- Male to Male DVI-D (24+1) Dual-Link Cable;
- Supports WQXGA Resolutions up to 2560 x 1600;
- Double-Shielded for Fast and Error-Free Signals;
- Gold-Plated Connectors for Maximum Conductivity;
- Extra Flexibility and Protection with Nylon Braided Jacket.

Short summary description Equip 1.8m DVI-D M/M DVI cable Black:
This short summary of the Equip 1.8m DVI-D M/M DVI cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 1.8m DVI-D M/M, 1.8 m, DVI-D, DVI-D, Black, Gold, Male/Male

Long summary description Equip 1.8m DVI-D M/M DVI cable Black:
This is an auto-generated long summary of Equip 1.8m DVI-D M/M DVI cable Black based on the first three specs of the first five spec groups.

Equip 1.8m DVI-D M/M. Cable length: 1.8 m, Connector 1: DVI-D, Connector 2: DVI-D. Package weight: 232 g. Package dimensions (WxDxH): 154 x 63 x 197 mm

Features
Cable length *
1.8 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Product colour *
Black
Connector contacts plating *
Gold
Features
Connector gender
Male/Male
Weight & dimensions
Package weight
232 g
Other features
Package dimensions (WxDxH)
154 x 63 x 197 mm