Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 118904 HDMI A HDMI C Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
118904
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118904
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8577
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Equip 118904 HDMI A HDMI C Black cable interface/gender adapter :
The short editorial description of Equip 118904 HDMI A HDMI C Black cable interface/gender adapter

HDMI A female - HDMI C (mini HDMI) male, Black
More>>>

Equip 118904 HDMI A HDMI C Black cable interface/gender adapter:
The official marketing text of Equip 118904 HDMI A HDMI C Black cable interface/gender adapter as supplied by the manufacturer
The equip® Mini HDMI Adapter perfect choice for you to bridge your mobile gadgets such as tablet PC, smartphone, DVR to an HDMI-interfaced monitor or projector.
Short summary description Equip 118904 HDMI A HDMI C Black cable interface/gender adapter:
This short summary of the Equip 118904 HDMI A HDMI C Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 118904, HDMI A, HDMI C, Black
Long summary description Equip 118904 HDMI A HDMI C Black cable interface/gender adapter :

Equip 118904. Connector 1: HDMI A, Connector 2: HDMI C, Connector contacts plating: Gold. Colour of product: Black

This is an auto-generated long summary of Equip 118904 HDMI A HDMI C Black cable interface/gender adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Connector 1 *
This is the first connector in the device.
HDMI A
Connector 2 *
This is the second connector in the device.
HDMI C
Gender
Gender (type) of a product.
Male/Female
Adapter type
HDMI
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Weight & dimensions
Depth
The distance from the front to the back of something.
21, 35
Height
The measurement of the product from head to foot or from base to top.
12 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 g
Packaging data
Package width
The distance from one side of the packaging to the other.
152 mm
Package depth
The distance from the front to the back of the packaging.
100 mm
Package height
The distance from the top to the bottom of the packaging.
20 mm
Package weight
Weight of the packaged product.
23 g