Equip logo

Equip HD15 VGA Cable, 15m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77217
Info modified on:
17 Dec 2024, 20:48:49
Short summary description Equip HD15 VGA Cable, 15m:

Equip HD15 VGA Cable, 15m, 15 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black, Silver

Long summary description Equip HD15 VGA Cable, 15m:

Equip HD15 VGA Cable, 15m. Cable length: 15 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Compliance certificates: RoHS. Weight: 893.75 g. Package width: 260 mm, Package depth: 66 mm, Package height: 280 mm. Connector(s): HDB 15, Height: 15000 mm, Width: 35 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.