Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip HD15 VGA Cable, 5m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD15 VGA Cable, 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118862 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867211281
Category VGA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41219
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip HD15 VGA Cable, 5m :
  • - HD15 Male x 2
  • - Double Shielded
  • - Built with knurled screws
  • - Nickel Plated
  • - Jacket: PVC
Long product name Equip HD15 VGA Cable, 5m :
The short editorial description of Equip HD15 VGA Cable, 5m

3+7 HDB15 VGA Cable, M/M, 5.0m
More>>>
Equip HD15 VGA Cable, 5m:
The official marketing text of Equip HD15 VGA Cable, 5m as supplied by the manufacturer

The equip® VGA Cable is constructed with sturdy knurled screws and fully shielded to offer a reliable connection between the monitors or projectors and the VGA-interfaced equipments.

Short summary description Equip HD15 VGA Cable, 5m:
This short summary of the Equip HD15 VGA Cable, 5m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip HD15 VGA Cable, 5m, 5 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black,Silver

Long summary description Equip HD15 VGA Cable, 5m:
This is an auto-generated long summary of Equip HD15 VGA Cable, 5m based on the first three specs of the first five spec groups.

Equip HD15 VGA Cable, 5m. Cable length: 5 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Connector(s): HDB 15, Height: 5000 mm, Width: 35 mm. Weight: 282 g, Package width: 175 mm, Package depth: 35 mm

Features
Cable length *
How long the cable is.
5 m
Connector 1 *
This is the first connector in the device.
VGA (D-Sub)
Connector 2 *
This is the second connector in the device.
VGA (D-Sub)
Connector 1 gender *
The gender of the first connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the part bearing one or which fits into another being called male.
Male
Connector 2 gender *
The gender of the second connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the indented one or the one fitting around the other being called female.
Male
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
640 x 480 (VGA),800 x 600 (SVGA),1024 x 768 (XGA),1280 x 720 (HD 720),1400 x 1050 (SXGA+)
Number of shielding layers
2
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1400 x 1050 pixels
Magnetically shielded
Yes
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Features
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Other features
Connector(s)
HDB 15
Height
The measurement of the product from head to foot or from base to top.
5000 mm
Width
The measurement or extent of something from side to side.
35 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
282 g
Package width
The distance from one side of the packaging to the other.
175 mm
Package depth
The distance from the front to the back of the packaging.
35 mm
Package height
The distance from the top to the bottom of the packaging.
275 mm
Package weight
Weight of the packaged product.
320 g
Package type
The type of product package e.g. box.
Bag
Country Distributor
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 3 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details