location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard / Mouse Cable PS/2 3.0m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118071
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m :
The long product name of Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard / Mouse Cable PS/2 3.0m
More>>>
Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m:
The official description of Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keyfeatures:
- shielded
- color: white
- pin out 1 : 1

Short summary description Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m:
This short summary of the Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Keyboard / Mouse Cable PS/2 3.0m, 3 m, 2 x PS/2, M/F

Long summary description Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m:
This is an auto-generated long summary of Equip Keyboard / Mouse Cable PS/2 3.0m PS/2 cable 3 m based on the first three specs of the first five spec groups.

Equip Keyboard / Mouse Cable PS/2 3.0m. Cable length: 3 m, Connector(s): 2 x PS/2, M/F