Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip LVD U-320 1,8m SCSI cable 1.8 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LVD U-320 1,8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116811
Category
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4495
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip LVD U-320 1,8m SCSI cable 1.8 m :
The short editorial description of Equip LVD U-320 1,8m SCSI cable 1.8 m

LVD U-320 1,8m
More>>>
Equip LVD U-320 1,8m SCSI cable 1.8 m:
The official marketing text of Equip LVD U-320 1,8m SCSI cable 1.8 m as supplied by the manufacturer

Keyfeatures:
- LVD Ultra-320
- external
- double shielded

Short summary description Equip LVD U-320 1,8m SCSI cable 1.8 m:
This short summary of the Equip LVD U-320 1,8m SCSI cable 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip LVD U-320 1,8m, 1.8 m, 2 x HPDB 68 M/M

Long summary description Equip LVD U-320 1,8m SCSI cable 1.8 m:
This is an auto-generated long summary of Equip LVD U-320 1,8m SCSI cable 1.8 m based on the first three specs of the first five spec groups.

Equip LVD U-320 1,8m. Cable length: 1.8 m, Connector(s): 2 x HPDB 68 M/M

Features
Cable length *
How long the cable is.
1.8 m
Features
Connector(s)
2 x HPDB 68 M/M
Customer service details