Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip SATA Internal Power Cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Internal Power Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112052 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867108789
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37991
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 07 Nov 2019 08:39:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip SATA Internal Power Cable :
  • - SATA 15-Pin Male x 1
  • - 5.25" Male x 1
  • - 5.25" Female x 1
  • - Length: 30CM
Long product name Equip SATA Internal Power Cable :
The short editorial description of Equip SATA Internal Power Cable

SATA Power Supply Cable, 1 x 13.335 cm (5.25") Male to 1 x SATA 15pin + 1 x 13.335 cm (5.25") Female, 30cm
More>>>
Equip SATA Internal Power Cable:
The official marketing text of Equip SATA Internal Power Cable as supplied by the manufacturer

The equip® SATA Power Supply Cable connects any Serial ATA drives with standard internal power connector. Simply plug the cable to power the SATA-interfaced devices.

Short summary description Equip SATA Internal Power Cable:
This short summary of the Equip SATA Internal Power Cable data-sheet is auto-generated and uses the product title and the first six key specs.

Equip SATA Internal Power Cable, 0.3 m, Molex (4-pin), SATA 15-pin + Molex (4-pin), Male/Female, Straight, Straight

Long summary description Equip SATA Internal Power Cable:
This is an auto-generated long summary of Equip SATA Internal Power Cable based on the first three specs of the first five spec groups.

Equip SATA Internal Power Cable. Cable length: 0.3 m, Connector 1: Molex (4-pin), Connector 2: SATA 15-pin + Molex (4-pin). Width: 20 mm, Depth: 10 mm, Height: 300 mm. Package width: 100 mm, Package depth: 16 mm, Package height: 175 mm

Features
Cable length *
How long the cable is.
0.3 m
Connector 1 *
This is the first connector in the device.
Molex (4-pin)
Connector 2 *
This is the second connector in the device.
SATA 15-pin + Molex (4-pin)
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour
The colour e.g. red, blue, green, black, white.
Multicolor
Weight & dimensions
Width
The measurement or extent of something from side to side.
20 mm
Depth
The distance from the front to the back of something.
10 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
300 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27 g
Packaging data
Package width
The distance from one side of the packaging to the other.
100 mm
Package depth
The distance from the front to the back of the packaging.
16 mm
Package height
The distance from the top to the bottom of the packaging.
175 mm
Package weight
Weight of the packaged product.
30 g
Package type
The type of product package e.g. box.
Polybag
Other features
AWG wire size
22
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details