Equip logo

Equip SATA II Cable, 1m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51964
Info modified on:
17 Dec 2024, 20:48:47
Short summary description Equip SATA II Cable, 1m:

Equip SATA II Cable, 1m, 1 m, SATA II, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description Equip SATA II Cable, 1m:

Equip SATA II Cable, 1m. Cable length: 1 m, Cable type: SATA II, Connector 1: SATA 7-pin. Compliance certificates: RoHS. Package width: 100 mm, Package depth: 20 mm, Package height: 175 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.