Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex Cable S/FTP Cat.5e 100 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0402431
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3078
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige :
The short editorial description of Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige

Flex Cable S/FTP Cat.5e 100 m
More>>>
Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige:
The official marketing text of Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige as supplied by the manufacturer

-AWG26.
-100 MHz.
-PVC.
-flexible.
-foil and braid shielded.
-according TIA/EIA 568B.2.
-packing: equip Pull Out Box.

Short summary description Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige:
This short summary of the Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Flex Cable S/FTP Cat.5e 100 m, 100 m, Beige

Long summary description Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige:
This is an auto-generated long summary of Equip Flex Cable S/FTP Cat.5e 100 m networking cable Beige based on the first three specs of the first five spec groups.

Equip Flex Cable S/FTP Cat.5e 100 m. Cable length: 100 m, Cable colour: Beige

Features
Cable length *
How long the cable is.
100 m
Features
Cable colour *
Colour of the cable e.g. white, gray.
Beige
Customer service details