Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Cable USB cable 1.8 m USB A Beige

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0128510
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4517
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Equip USB 2.0 Cable USB cable 1.8 m USB A Beige:
This short summary of the Equip USB 2.0 Cable USB cable 1.8 m USB A Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Cable, 1.8 m, USB A, USB A, Male/Male, Beige

Long summary description Equip USB 2.0 Cable USB cable 1.8 m USB A Beige:
This is an auto-generated long summary of Equip USB 2.0 Cable USB cable 1.8 m USB A Beige based on the first three specs of the first five spec groups.

Equip USB 2.0 Cable. Cable length: 1.8 m, Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Male, Product colour: Beige

Features
Cable length *
How long the cable is.
1.8 m
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB A
Features
Connector 1 gender *
The gender of the first connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the part bearing one or which fits into another being called male.
Male
Connector 2 gender *
The gender of the second connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the indented one or the one fitting around the other being called female.
Male
Product colour *
The colour e.g. red, blue, green, black, white.
Beige
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Customer service details