location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0119353
Category: HDMI Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 10:15:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - 3D
  • - Black
Long product name Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black :
The long product name of Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable, 3m, m/m, black
More>>>
Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black:
The official description of Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® High Speed HDMI Cable not only brings superior audio and video experience but also provides bi-directional data streams. Connecting your HDMI equipments and HDMI-interfaced displays via this cable, you can enjoy the high quality online videos with ease. Also, the lastest HDMI standard supports 3D over HDMI, and that means this cable can bring you 3D graphic vividly.

Short summary description Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black:
This short summary of the Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip HDMI 3m, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of Equip HDMI 3m HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Equip HDMI 3m. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
3D
Yes
Connector contacts plating *
Gold
Quantity per pack *
1 pc(s)