Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual link, 24+1, M/F, 5.0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0118975
Category DVI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4372
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black :
The short editorial description of Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black

Dual link, 24+1, M/F, 5.0m
More>>>
Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black:
The official marketing text of Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black as supplied by the manufacturer

-construction: molded with two ferrit cores.
-supports 2048x1536/60Hz (QXGA) and Wide Screen 1920x1200/60Hz (WUXGA).
-color: black.
-packing: equip zip bag.

Short summary description Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black:
This short summary of the Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Dual link, 24+1, M/F, 5.0m, 5 m, Black, Male/Female

Long summary description Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black:
This is an auto-generated long summary of Equip Dual link, 24+1, M/F, 5.0m DVI cable 5 m Black based on the first three specs of the first five spec groups.

Equip Dual link, 24+1, M/F, 5.0m. Cable length: 5 m, Product colour: Black, Connector gender: Male/Female

Features
Cable length *
How long the cable is.
5 m
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Female
Customer service details