Epson logo

Epson Air Filter - ELPAF03

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135191
Info modified on:
27 Jan 2025, 13:44:35
Short summary description Epson Air Filter - ELPAF03:

Epson Air Filter - ELPAF03, Black, EMP-S1, EMP-S1H, 19 mm, 80 mm, 80 mm, 1 pc(s)

Long summary description Epson Air Filter - ELPAF03:

Epson Air Filter - ELPAF03. Product colour: Black, Compatibility: EMP-S1, EMP-S1H. Package width: 19 mm, Package depth: 80 mm, Package height: 80 mm. Quantity per pack: 1 pc(s). Country of origin: China. Products per pallet: 3000 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.