Epson Lamp - ELPLP45, UHE, 230 W, 3500 h, Epson, EMP-6110
Epson Lamp - ELPLP45. Lamp type: UHE, Bulb power: 230 W, Service life of lamp: 3500 h, Service life of lamp (economic mode): 4000 h, Brand compatibility: Epson, Compatibility: EMP-6110, Country of origin: China