Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lamp - ELPLP11

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L11
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4965957624531
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60690
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 29 Jan 2020 21:07:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Lamp - ELPLP11 :
The short editorial description of Epson Lamp - ELPLP11

Lamp - ELPLP11
More>>>
Epson Lamp - ELPLP11:
The official marketing text of Epson Lamp - ELPLP11 as supplied by the manufacturer

Spare lamp for EMP-8100, 8150, 8200 & 9100.

Short summary description Epson Lamp - ELPLP11:
This short summary of the Epson Lamp - ELPLP11 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lamp - ELPLP11, UHE

Long summary description Epson Lamp - ELPLP11:
This is an auto-generated long summary of Epson Lamp - ELPLP11 based on the first three specs of the first five spec groups.

Epson Lamp - ELPLP11. Lamp type: UHE, Country of origin: Japan

Features
Lamp type
The characteristics of the lamp.
UHE
Country of origin
Country where the device is made.
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
150 mm
Package depth
The distance from the front to the back of the packaging.
165 mm
Package height
The distance from the top to the bottom of the packaging.
148 mm
Package weight
Weight of the packaged product.
0.608 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
240 pc(s)
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
117 cm
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Quantity per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
117 cm
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Luxembourg 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X