location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPSP02 - Active speakers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPSP02 - Active speakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H467040DA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946500799
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPSP02 - Active speakers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 W
  • - Number of drivers: 2 80 - 20000 Hz 8 Ω
  • - Grey
Long product name Epson ELPSP02 - Active speakers :
The long product name of Epson ELPSP02 - Active speakers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Speakers (2 x 15W), 80 Hz - 20 kHz, 100 dB at 1 W at 1 m, 8 ohm, 2.1 kg, 142‎ x 155 x 231 mm
More>>>
Epson ELPSP02 - Active speakers:
The official description of Epson ELPSP02 - Active speakers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ELPSP02 active speakers (with built-in amplifiers) enable all students in the room to clearly hear your lesson, enhancing the learning experience. The ELPSP02 speakers can be easily mounted on the wall and can be used with any Epson projector - with or without the ELPCB02 control box.

Short summary description Epson ELPSP02 - Active speakers:
This short summary of the Epson ELPSP02 - Active speakers data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPSP02 - Active speakers, Wired, 15 W, 80 - 20000 Hz, 8 Ω, Grey

Long summary description Epson ELPSP02 - Active speakers:
This is an auto-generated long summary of Epson ELPSP02 - Active speakers based on the first three specs of the first five spec groups.

Epson ELPSP02 - Active speakers. Recommended usage: Home. Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 15 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 100 dB. Product colour: Grey

Loudspeakers
Speaker placement *
Floor, Tabletop/bookshelf, Wall-mountable
Speaker position
Satellite
Number of drivers *
2
Tweeter
Yes
Woofer
Yes
Audio
RMS rated power *
15 W
Frequency range
80 - 20000 Hz
Impedance
8 Ω
Sensitivity
100 dB
Performance
Recommended usage *
Home
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wired
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
45 W
Power consumption (standby)
0.7 W
Weight & dimensions
Width
142 mm
Depth
155 mm
Weight & dimensions
Height
231 mm
Weight
1.9 kg
Cord length
3 m
Packaging data
Package width
200 mm
Package depth
350 mm
Package height
300 mm
Package weight
4.82 kg
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
178.2 cm
Harmonized System (HS) code
85182200
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
178.2 cm
Products per pallet
60 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
United Arab Emirates 1 distributor(s)