location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Interactive Pen - ELPPN01 - EB450Wi/460i

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Pen - ELPPN01 - EB450Wi/460i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H378001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343876651 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Interactive Pen - ELPPN01 - EB450Wi/460i :
The long product name of Epson Interactive Pen - ELPPN01 - EB450Wi/460i. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Interactive Pen
More>>>
Epson Interactive Pen - ELPPN01 - EB450Wi/460i:
The official description of Epson Interactive Pen - ELPPN01 - EB450Wi/460i as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Easy Interactive Pen works on almost any surface, adding a new dimension to your presentation.
Compatible with: Epson EB-450We/EB-440W/EB-450W/EB-460/EB-450Wi/EB-460i.

Short summary description Epson Interactive Pen - ELPPN01 - EB450Wi/460i:
This short summary of the Epson Interactive Pen - ELPPN01 - EB450Wi/460i data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Interactive Pen - ELPPN01 - EB450Wi/460i, EB-440W/EB-450W/EB-460/EB-450Wi/EB-460i, 62 mm, 195 mm, 36 mm, 100 g, 1 pc(s)

Long summary description Epson Interactive Pen - ELPPN01 - EB450Wi/460i:
This is an auto-generated long summary of Epson Interactive Pen - ELPPN01 - EB450Wi/460i based on the first three specs of the first five spec groups.

Epson Interactive Pen - ELPPN01 - EB450Wi/460i. Compatibility: EB-440W/EB-450W/EB-460/EB-450Wi/EB-460i. Package width: 62 mm, Package depth: 195 mm, Package height: 36 mm. Quantity per pack: 1 pc(s)

Features
Compatibility
EB-440W/EB-450W/EB-460/EB-450Wi/EB-460i
Weight & dimensions
Package width
62 mm
Package depth
195 mm
Package height
36 mm
Weight & dimensions
Package weight
100 g
Technical details
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)