Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Wide angle zoom lens W02

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide angle zoom lens W02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004W02
Category
Lenses used in projectors.
Projection Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21228
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Wide angle zoom lens W02 :
The short editorial description of Epson Wide angle zoom lens W02

Wide Zoom Lens for EMP-8300
More>>>
Epson Wide angle zoom lens W02:
The official marketing text of Epson Wide angle zoom lens W02 as supplied by the manufacturer

Adds flexibility for rear projection installations and setups that require close proximity to the screen. The zoom feature allow more position versatility than the short throw fixed lens.

Short summary description Epson Wide angle zoom lens W02:
This short summary of the Epson Wide angle zoom lens W02 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Wide angle zoom lens W02, 1.28:1 - 1.83:1, 38 - 53.2 mm

Long summary description Epson Wide angle zoom lens W02:
This is an auto-generated long summary of Epson Wide angle zoom lens W02 based on the first three specs of the first five spec groups.

Epson Wide angle zoom lens W02. Throw ratio: 1.28:1 - 1.83:1, Focal length range (f-f): 38 - 53.2 mm

Features
Throw ratio
1.28:1 - 1.83:1
Features
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
38 - 53.2 mm
Country Distributor
Australia 1 distributor(s)
Customer service details
X